OHAUS Corporation Balance SCOUT Pro,400g,120V 30064413

Description
Product Highlights Mechanical and software protection provides superior resistance against shock and overloading Easy snap-in user installable RS232 or USB interface accessory Software lock switch and integrated transportation lock Liquid Crystal Display (LCD) AC Adapter (Included) or 4 AA Batteries (Not included) Optional RS232 or USB Interface ABS housing, stainless steel pan Removable stainless steel weighing platform, lockswitch, integral security bracket, integral shipping lock, integral weigh below hook, sealed front panel and molded spill ring, stability indicator, overload and underload indicators, low battery indicator, auto shut-off, AC adapter, span calibration mass included on 200g, 400g and 600g models. Each Unit Includes AC Adapter
Datasheet
Description
Product Highlights Mechanical and software protection provides superior resistance against shock and overloading Easy snap-in user installable RS232 or USB interface accessory Software lock switch and integrated transportation lock Liquid Crystal Display (LCD) AC Adapter (Included) or 4 AA Batteries (Not included) Optional RS232 or USB Interface ABS housing, stainless steel pan Removable stainless steel weighing platform, lockswitch, integral security bracket, integral shipping lock, integral weigh below hook, sealed front panel and molded spill ring, stability indicator, overload and underload indicators, low battery indicator, auto shut-off, AC adapter, span calibration mass included on 200g, 400g and 600g models. Each Unit Includes AC Adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balance SCOUT Pro,400g,120V - SP402 - Transcat, Inc.
Rochester, NY, USA
Balance SCOUT Pro,400g,120V
SP402
Balance SCOUT Pro,400g,120V SP402
Product Highlights Mechanical and software protection provides superior resistance against shock and overloading Easy snap-in user installable RS232 or USB interface accessory Software lock switch and integrated transportation lock Liquid Crystal Display (LCD) AC Adapter (Included) or 4 AA Batteries (Not included) Optional RS232 or USB Interface ABS housing, stainless steel pan Removable stainless steel weighing platform, lockswitch, integral security bracket, integral shipping lock, integral weigh below hook, sealed front panel and molded spill ring, stability indicator, overload and underload indicators, low battery indicator, auto shut-off, AC adapter, span calibration mass included on 200g, 400g and 600g models. Each Unit Includes AC Adapter

Product Highlights

  • Mechanical and software protection provides superior resistance against shock and overloading
  • Easy snap-in user installable RS232 or USB interface accessory
  • Software lock switch and integrated transportation lock
  • Liquid Crystal Display (LCD)
  • AC Adapter (Included) or 4 AA Batteries (Not included)
  • Optional RS232 or USB Interface
  • ABS housing, stainless steel pan
  • Removable stainless steel weighing platform, lockswitch, integral security bracket, integral shipping lock, integral weigh below hook, sealed front panel and molded spill ring, stability indicator, overload and underload indicators, low battery indicator, auto shut-off, AC adapter, span calibration mass included on 200g, 400g and 600g models.

Each Unit Includes

  • AC Adapter
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number SP402
Product Name Balance SCOUT Pro,400g,120V
Capacity 0.8820 lbs (0.4000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Scales - 566943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Weighing Scale
Ratings / Certifications Other; RoHS Certified
Capacity 2205 lbs (1000 kg)
View Details
Crane Weigher WLL ton 85 - 609714085 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 187393 lbs (84985 kg)
View Details
Weighing module with LC Z6FC3/50kg - 1-Z6/M3LBR50KG - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 110 lbs (49.89 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details