OHAUS Corporation SCOUT STX Electronic Balance, 420g x 0.01g 30253008

Description
Product Highlights Ideal for laboratory & industrial applications, the OHAUS Scout features an easy to navigate color touchscreen display & a slim design which allows stackable storage. Geared for superior performance with fast stabilization time and high resolution weighing results, these portable balances set a new standard for a broad range of weighing applications. Features also include superior overload protection and expanded connectivity options. 420g x 0.01g Applications: Weighing, Parts Counting, Percent Weighing, Check Weighing, Animal/Dynamic Weighing, Totalization, Density Determination, Display Hold, Mole Weighing 4.3" (109mm) full-color VGA graphic touchscreen display with user-controlled brightness AC Adapter (Included) or 4 AA Batteries (Not included) RS232, USB Host, USB Device, Ethernet or Bluetooth® (available as an accessory) ABS housing, stainless steel pan, ABS draftshield (1mg models only), weigh below hook, transportation lock, manual calibration lock switch, security slot, adjustable leveling feet, illuminated up-front level indicator Stability indicator, stackable design with included storage cover (excluding 1mg models), mechanical and software overload/underload protection, low battery indicator, auto shut-off, auto tare, span calibration mass included on models up to 620g capacity
Datasheet
Description
Product Highlights Ideal for laboratory & industrial applications, the OHAUS Scout features an easy to navigate color touchscreen display & a slim design which allows stackable storage. Geared for superior performance with fast stabilization time and high resolution weighing results, these portable balances set a new standard for a broad range of weighing applications. Features also include superior overload protection and expanded connectivity options. 420g x 0.01g Applications: Weighing, Parts Counting, Percent Weighing, Check Weighing, Animal/Dynamic Weighing, Totalization, Density Determination, Display Hold, Mole Weighing 4.3" (109mm) full-color VGA graphic touchscreen display with user-controlled brightness AC Adapter (Included) or 4 AA Batteries (Not included) RS232, USB Host, USB Device, Ethernet or Bluetooth® (available as an accessory) ABS housing, stainless steel pan, ABS draftshield (1mg models only), weigh below hook, transportation lock, manual calibration lock switch, security slot, adjustable leveling feet, illuminated up-front level indicator Stability indicator, stackable design with included storage cover (excluding 1mg models), mechanical and software overload/underload protection, low battery indicator, auto shut-off, auto tare, span calibration mass included on models up to 620g capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCOUT STX Electronic Balance, 420g x 0.01g - STX422 - Transcat, Inc.
Rochester, NY, USA
SCOUT STX Electronic Balance, 420g x 0.01g
STX422
SCOUT STX Electronic Balance, 420g x 0.01g STX422
Product Highlights Ideal for laboratory & industrial applications, the OHAUS Scout features an easy to navigate color touchscreen display & a slim design which allows stackable storage. Geared for superior performance with fast stabilization time and high resolution weighing results, these portable balances set a new standard for a broad range of weighing applications. Features also include superior overload protection and expanded connectivity options. 420g x 0.01g Applications: Weighing, Parts Counting, Percent Weighing, Check Weighing, Animal/Dynamic Weighing, Totalization, Density Determination, Display Hold, Mole Weighing 4.3" (109mm) full-color VGA graphic touchscreen display with user-controlled brightness AC Adapter (Included) or 4 AA Batteries (Not included) RS232, USB Host, USB Device, Ethernet or Bluetooth® (available as an accessory) ABS housing, stainless steel pan, ABS draftshield (1mg models only), weigh below hook, transportation lock, manual calibration lock switch, security slot, adjustable leveling feet, illuminated up-front level indicator Stability indicator, stackable design with included storage cover (excluding 1mg models), mechanical and software overload/underload protection, low battery indicator, auto shut-off, auto tare, span calibration mass included on models up to 620g capacity

Product Highlights

Ideal for laboratory & industrial applications, the OHAUS Scout features an easy to navigate color touchscreen display & a slim design which allows stackable storage. Geared for superior performance with fast stabilization time and high resolution weighing results, these portable balances set a new standard for a broad range of weighing applications. Features also include superior overload protection and expanded connectivity options.

  • 420g x 0.01g
  • Applications: Weighing, Parts Counting, Percent Weighing, Check Weighing, Animal/Dynamic Weighing, Totalization, Density Determination, Display Hold, Mole Weighing
  • 4.3" (109mm) full-color VGA graphic touchscreen display with user-controlled brightness
  • AC Adapter (Included) or 4 AA Batteries (Not included)
  • RS232, USB Host, USB Device, Ethernet or Bluetooth® (available as an accessory)
  • ABS housing, stainless steel pan, ABS draftshield (1mg models only), weigh below hook, transportation lock, manual calibration lock switch, security slot, adjustable leveling feet, illuminated up-front level indicator
  • Stability indicator, stackable design with included storage cover (excluding 1mg models), mechanical and software overload/underload protection, low battery indicator, auto shut-off, auto tare, span calibration mass included on models up to 620g capacity
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number STX422
Product Name SCOUT STX Electronic Balance, 420g x 0.01g
Type Laboratory / Analytical Balance
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Crane Weigher WLL ton 5 - 6097135000 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 11023 lbs (4999 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing Scales - 1904118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Counting Scale; Floor Scale; Other Scale; Platform
Interface Other Interface; Rs232, usb (optional)
Ratings / Certifications Other; RoHS Certified
View Details