OHAUS Corporation SCOUT SPX Electronic Balance, 2200g x 0.1g 30253026

Description
Product Highlights Liquid crystal display (LCD) with backlight Operation AC Adapter (Included) or 4 AA Batteries (Not included) Communication RS232, USB Host, USB Device, Ethernet or Bluetooth® (available as an accessory) ABS housing, stainless steel pan, ABS draftshield (1mg models only), weigh below hook, transportation lock, manual calibration lock switch, security slot, adjustable leveling feet, illuminated up-front level indicator Stability indicator, stackable design with optional storage cover (excluding 1mg models), mechanical and software overload/underload protection, low battery indicator, auto shut-off, auto tare, span calibration mass included on models up to 620g capacity Maximum Capacity 2,200 g Readability 0.1 g Pan Size (LxW) 5.5 in x 6.7 in (140 mm x 170 mm)
Datasheet
Description
Product Highlights Liquid crystal display (LCD) with backlight Operation AC Adapter (Included) or 4 AA Batteries (Not included) Communication RS232, USB Host, USB Device, Ethernet or Bluetooth® (available as an accessory) ABS housing, stainless steel pan, ABS draftshield (1mg models only), weigh below hook, transportation lock, manual calibration lock switch, security slot, adjustable leveling feet, illuminated up-front level indicator Stability indicator, stackable design with optional storage cover (excluding 1mg models), mechanical and software overload/underload protection, low battery indicator, auto shut-off, auto tare, span calibration mass included on models up to 620g capacity Maximum Capacity 2,200 g Readability 0.1 g Pan Size (LxW) 5.5 in x 6.7 in (140 mm x 170 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCOUT SPX Electronic Balance, 2200g x 0.1g - SPX2201 - Transcat, Inc.
Rochester, NY, USA
SCOUT SPX Electronic Balance, 2200g x 0.1g
SPX2201
SCOUT SPX Electronic Balance, 2200g x 0.1g SPX2201
Product Highlights Liquid crystal display (LCD) with backlight Operation AC Adapter (Included) or 4 AA Batteries (Not included) Communication RS232, USB Host, USB Device, Ethernet or Bluetooth® (available as an accessory) ABS housing, stainless steel pan, ABS draftshield (1mg models only), weigh below hook, transportation lock, manual calibration lock switch, security slot, adjustable leveling feet, illuminated up-front level indicator Stability indicator, stackable design with optional storage cover (excluding 1mg models), mechanical and software overload/underload protection, low battery indicator, auto shut-off, auto tare, span calibration mass included on models up to 620g capacity Maximum Capacity 2,200 g Readability 0.1 g Pan Size (LxW) 5.5 in x 6.7 in (140 mm x 170 mm)

Product Highlights

  • Liquid crystal display (LCD) with backlight
  • Operation AC Adapter (Included) or 4 AA Batteries (Not included)
  • Communication RS232, USB Host, USB Device, Ethernet or Bluetooth® (available as an accessory)
  • ABS housing, stainless steel pan, ABS draftshield (1mg models only), weigh below hook, transportation lock, manual calibration lock switch, security slot, adjustable leveling feet, illuminated up-front level indicator
  • Stability indicator, stackable design with optional storage cover (excluding 1mg models), mechanical and software overload/underload protection, low battery indicator, auto shut-off, auto tare, span calibration mass included on models up to 620g capacity
  • Maximum Capacity 2,200 g
  • Readability 0.1 g
  • Pan Size (LxW) 5.5 in x 6.7 in (140 mm x 170 mm)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number SPX2201
Product Name SCOUT SPX Electronic Balance, 2200g x 0.1g
Type Laboratory / Analytical Balance
Unlock Full Specs
to access all available technical data

Similar Products

WTX110 weighing terminal - K-WTX110 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 85 - 609714085 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 187393 lbs (84985 kg)
View Details