OHAUS Corporation ADVENTURER Precision Balance, 620g x 0.01g, NTEP EX 30100635

Description
Product Highlights Stability, Accuracy, and Fast Operation Ensure Optimal Weighing Results — This trio of characteristics ensures the most important aspects of routine laboratory weighing are covered: accurate results you can count on extremely quickly. Color Touchscreen & Connectivity Options Power a Modern Weighing Experience — The wide viewing angle color touchscreen provides quick access to all of Adventurer’s applications, while dual USB ports with GLP/GMP tracking capabilities assist in the monitoring and reporting of data. Space-saving Draftshield Improves User Experience and Accessibility — The two piece, top-mounted draftshield doors open wide on both sides, providing ample room for sample placement, and also reduce the footprint of the draftshield in the rear of the balance when open. Capacity 420g Readability 0.01g Platform 175 x 195 mm Test Weight 600g, OIML F1 or ASTM Class 2
Datasheet
Description
Product Highlights Stability, Accuracy, and Fast Operation Ensure Optimal Weighing Results — This trio of characteristics ensures the most important aspects of routine laboratory weighing are covered: accurate results you can count on extremely quickly. Color Touchscreen & Connectivity Options Power a Modern Weighing Experience — The wide viewing angle color touchscreen provides quick access to all of Adventurer’s applications, while dual USB ports with GLP/GMP tracking capabilities assist in the monitoring and reporting of data. Space-saving Draftshield Improves User Experience and Accessibility — The two piece, top-mounted draftshield doors open wide on both sides, providing ample room for sample placement, and also reduce the footprint of the draftshield in the rear of the balance when open. Capacity 420g Readability 0.01g Platform 175 x 195 mm Test Weight 600g, OIML F1 or ASTM Class 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADVENTURER Precision Balance, 620g x 0.01g, NTEP EX - AX622N/E - Transcat, Inc.
Rochester, NY, USA
ADVENTURER Precision Balance, 620g x 0.01g, NTEP EX
AX622N/E
ADVENTURER Precision Balance, 620g x 0.01g, NTEP EX AX622N/E
Product Highlights Stability, Accuracy, and Fast Operation Ensure Optimal Weighing Results — This trio of characteristics ensures the most important aspects of routine laboratory weighing are covered: accurate results you can count on extremely quickly. Color Touchscreen & Connectivity Options Power a Modern Weighing Experience — The wide viewing angle color touchscreen provides quick access to all of Adventurer’s applications, while dual USB ports with GLP/GMP tracking capabilities assist in the monitoring and reporting of data. Space-saving Draftshield Improves User Experience and Accessibility — The two piece, top-mounted draftshield doors open wide on both sides, providing ample room for sample placement, and also reduce the footprint of the draftshield in the rear of the balance when open. Capacity 420g Readability 0.01g Platform 175 x 195 mm Test Weight 600g, OIML F1 or ASTM Class 2

Product Highlights

  • Stability, Accuracy, and Fast Operation Ensure Optimal Weighing Results — This trio of characteristics ensures the most important aspects of routine laboratory weighing are covered: accurate results you can count on extremely quickly.
  • Color Touchscreen & Connectivity Options Power a Modern Weighing Experience — The wide viewing angle color touchscreen provides quick access to all of Adventurer’s applications, while dual USB ports with GLP/GMP tracking capabilities assist in the monitoring and reporting of data.
  • Space-saving Draftshield Improves User Experience and Accessibility — The two piece, top-mounted draftshield doors open wide on both sides, providing ample room for sample placement, and also reduce the footprint of the draftshield in the rear of the balance when open.
  • Capacity 420g
  • Readability 0.01g
  • Platform 175 x 195 mm
  • Test Weight 600g, OIML F1 or ASTM Class 2
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number AX622N/E
Product Name ADVENTURER Precision Balance, 620g x 0.01g, NTEP EX
Type Laboratory / Analytical Balance
Unlock Full Specs
to access all available technical data

Similar Products

Weighing module for RTN/M2BR/22t - 1-RTN/M2BR22T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 48502 lbs (21996 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 1.25 - 6097131250 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 2756 lbs (1250 kg)
View Details