OHAUS Corporation 120g x .01mg Balance 30139511

Description
Product Highlights Built for Sophisticated, Professional Weighing Maximum Capacity 120 g Readability 0.01 mg Auto Door Not Applicable Full-color VGA graphic display (5.7 in. diagonal), 4-wire resistive touch screen. QWERTY keyboard and numeric keypad to quickly input GLP and GMP data and other application data AC Adapter (Included) Maximum Capacity 120 g Readability 0.01 mg Auto Door Not Applicable Built-in Ionizer No Internal Calibration AutoCal™ - Automatic Minimum Weight (USP, 0.1%, typical) 20 mg Draftshield Included Auxiliary Display Model Available as an Accessory Battery Life Not Applicable Communication 2 units of USB port and RS232 and an optional third port of either RS232 or Ethernet. Dimensions (HxLxW) 13.8 in x 15.5 in x 9.1 in (350 mm x 393 mm x 230 mm) Display Full-color 5.7 in VGA, touch screen In-use cover Included Legal for Trade No Net Weight 7 kg Pan Construction Stainless Steel Pan Size 3.14 in (80 mm) Power AC Adapter (Included) Stabilization Time 8 s Tare Range To capacity by subtraction Units of Measurement Gram; Kilogram; Carat; Grain; Ounce; Ounce Troy; Pennyweight; Momme; Tical; Mesghal; Tola; Custom Working Environment 50°F – 86°F, 85%RH, non-condensing (10°C – 30°C, 85%RH, non-condensing)
Description
Product Highlights Built for Sophisticated, Professional Weighing Maximum Capacity 120 g Readability 0.01 mg Auto Door Not Applicable Full-color VGA graphic display (5.7 in. diagonal), 4-wire resistive touch screen. QWERTY keyboard and numeric keypad to quickly input GLP and GMP data and other application data AC Adapter (Included) Maximum Capacity 120 g Readability 0.01 mg Auto Door Not Applicable Built-in Ionizer No Internal Calibration AutoCal™ - Automatic Minimum Weight (USP, 0.1%, typical) 20 mg Draftshield Included Auxiliary Display Model Available as an Accessory Battery Life Not Applicable Communication 2 units of USB port and RS232 and an optional third port of either RS232 or Ethernet. Dimensions (HxLxW) 13.8 in x 15.5 in x 9.1 in (350 mm x 393 mm x 230 mm) Display Full-color 5.7 in VGA, touch screen In-use cover Included Legal for Trade No Net Weight 7 kg Pan Construction Stainless Steel Pan Size 3.14 in (80 mm) Power AC Adapter (Included) Stabilization Time 8 s Tare Range To capacity by subtraction Units of Measurement Gram; Kilogram; Carat; Grain; Ounce; Ounce Troy; Pennyweight; Momme; Tical; Mesghal; Tola; Custom Working Environment 50°F – 86°F, 85%RH, non-condensing (10°C – 30°C, 85%RH, non-condensing)

Suppliers

Company
Product
Description
Supplier Links
120g x .01mg Balance - 30139511 - Transcat, Inc.
Rochester, NY, USA
120g x .01mg Balance
30139511
120g x .01mg Balance 30139511
Product Highlights Built for Sophisticated, Professional Weighing Maximum Capacity 120 g Readability 0.01 mg Auto Door Not Applicable Full-color VGA graphic display (5.7 in. diagonal), 4-wire resistive touch screen. QWERTY keyboard and numeric keypad to quickly input GLP and GMP data and other application data AC Adapter (Included) Maximum Capacity 120 g Readability 0.01 mg Auto Door Not Applicable Built-in Ionizer No Internal Calibration AutoCal™ - Automatic Minimum Weight (USP, 0.1%, typical) 20 mg Draftshield Included Auxiliary Display Model Available as an Accessory Battery Life Not Applicable Communication 2 units of USB port and RS232 and an optional third port of either RS232 or Ethernet. Dimensions (HxLxW) 13.8 in x 15.5 in x 9.1 in (350 mm x 393 mm x 230 mm) Display Full-color 5.7 in VGA, touch screen In-use cover Included Legal for Trade No Net Weight 7 kg Pan Construction Stainless Steel Pan Size 3.14 in (80 mm) Power AC Adapter (Included) Stabilization Time 8 s Tare Range To capacity by subtraction Units of Measurement Gram; Kilogram; Carat; Grain; Ounce; Ounce Troy; Pennyweight; Momme; Tical; Mesghal; Tola; Custom Working Environment 50°F – 86°F, 85%RH, non-condensing (10°C – 30°C, 85%RH, non-condensing)

Product Highlights

  • Built for Sophisticated, Professional Weighing
  • Maximum Capacity 120 g
  • Readability 0.01 mg
  • Auto Door Not Applicable
  • Full-color VGA graphic display (5.7 in. diagonal), 4-wire resistive touch screen. QWERTY keyboard and numeric keypad to quickly input GLP and GMP data and other application data
  • AC Adapter (Included)
  • Maximum Capacity 120 g
  • Readability 0.01 mg
  • Auto Door Not Applicable
  • Built-in Ionizer No
  • Internal Calibration AutoCal™ - Automatic
  • Minimum Weight (USP, 0.1%, typical) 20 mg
  • Draftshield Included
  • Auxiliary Display Model Available as an Accessory
  • Battery Life Not Applicable
  • Communication 2 units of USB port and RS232 and an optional third port of either RS232 or Ethernet.
  • Dimensions (HxLxW) 13.8 in x 15.5 in x 9.1 in (350 mm x 393 mm x 230 mm)
  • Display Full-color 5.7 in VGA, touch screen
  • In-use cover Included
  • Legal for Trade No
  • Net Weight 7 kg
  • Pan Construction Stainless Steel
  • Pan Size 3.14 in (80 mm)
  • Power AC Adapter (Included)
  • Stabilization Time 8 s
  • Tare Range To capacity by subtraction
  • Units of Measurement Gram; Kilogram; Carat; Grain; Ounce; Ounce Troy; Pennyweight; Momme; Tical; Mesghal; Tola; Custom
  • Working Environment 50°F – 86°F, 85%RH, non-condensing (10°C – 30°C, 85%RH, non-condensing)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number 30139511
Product Name 120g x .01mg Balance
Capacity 0.2646 lbs (0.1200 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 25 - 609714025 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 55116 lbs (24996 kg)
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Weighing Scales - 141651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Counting Scale; Other Scale; Weighing Scale
Interface Other Interface; USB, Ethernet, RS232
Ratings / Certifications Other; RoHS Certified
View Details
Configurable weighing module K-Z6M - K-Z6M - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 22.05 lbs (10 kg)
View Details