OHAUS Corporation EXPLORER PRECISION Balance, 6200g x 0.01g 83021360

Description
Product Highlights Maximum Capacity 6,200 g Readability 0.01 g Pan Size 7.5 in x 8 in (190 mm x 200 mm) Internal Calibration AutoCal™ - Automatic Draftshield — Auxiliary Display Model Available as an Accessory Battery Life Not Applicable Communication RS232 (Included); USB (Included); 2nd RS232 (Available as an Accessory); Ethernet (Available as an Accessory) Dimensions (HxLxW) 3.9 in x 15.5 in x 9.1 in (98 mm x 393 mm x 230 mm) Display Full-color 5.7 in VGA, touch screen In-use cover Included Legal for Trade Not Applicable Linearity ± 0.02 g Minimum Weight (USP), Typical 16 g Net Weight 11 lb (5 kg) Pan Construction Stainless Steel Power AC Adapter (Included) Repeatability (typical) 0.01 g Stabilization Time 1 s Tare Range To capacity by subtraction Units of Measurement Baht; Carat; Custom; Grain; Gram; Hong Kong Tael; Kilogram; Milligram; Mesghal; Momme; Newton; Ounce; Ounce Troy; Pennyweight; Pound; Singapore Tael; Taiwan Tael; Tical; Tola Working Environment 50°F – 86°F, 85%RH, non-condensing (10°C – 30°C, 85%RH, non-condensing)
Datasheet
Description
Product Highlights Maximum Capacity 6,200 g Readability 0.01 g Pan Size 7.5 in x 8 in (190 mm x 200 mm) Internal Calibration AutoCal™ - Automatic Draftshield — Auxiliary Display Model Available as an Accessory Battery Life Not Applicable Communication RS232 (Included); USB (Included); 2nd RS232 (Available as an Accessory); Ethernet (Available as an Accessory) Dimensions (HxLxW) 3.9 in x 15.5 in x 9.1 in (98 mm x 393 mm x 230 mm) Display Full-color 5.7 in VGA, touch screen In-use cover Included Legal for Trade Not Applicable Linearity ± 0.02 g Minimum Weight (USP), Typical 16 g Net Weight 11 lb (5 kg) Pan Construction Stainless Steel Power AC Adapter (Included) Repeatability (typical) 0.01 g Stabilization Time 1 s Tare Range To capacity by subtraction Units of Measurement Baht; Carat; Custom; Grain; Gram; Hong Kong Tael; Kilogram; Milligram; Mesghal; Momme; Newton; Ounce; Ounce Troy; Pennyweight; Pound; Singapore Tael; Taiwan Tael; Tical; Tola Working Environment 50°F – 86°F, 85%RH, non-condensing (10°C – 30°C, 85%RH, non-condensing)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EXPLORER PRECISION Balance, 6200g x 0.01g - 83021360 - Transcat, Inc.
Rochester, NY, USA
EXPLORER PRECISION Balance, 6200g x 0.01g
83021360
EXPLORER PRECISION Balance, 6200g x 0.01g 83021360
Product Highlights Maximum Capacity 6,200 g Readability 0.01 g Pan Size 7.5 in x 8 in (190 mm x 200 mm) Internal Calibration AutoCal™ - Automatic Draftshield — Auxiliary Display Model Available as an Accessory Battery Life Not Applicable Communication RS232 (Included); USB (Included); 2nd RS232 (Available as an Accessory); Ethernet (Available as an Accessory) Dimensions (HxLxW) 3.9 in x 15.5 in x 9.1 in (98 mm x 393 mm x 230 mm) Display Full-color 5.7 in VGA, touch screen In-use cover Included Legal for Trade Not Applicable Linearity ± 0.02 g Minimum Weight (USP), Typical 16 g Net Weight 11 lb (5 kg) Pan Construction Stainless Steel Power AC Adapter (Included) Repeatability (typical) 0.01 g Stabilization Time 1 s Tare Range To capacity by subtraction Units of Measurement Baht; Carat; Custom; Grain; Gram; Hong Kong Tael; Kilogram; Milligram; Mesghal; Momme; Newton; Ounce; Ounce Troy; Pennyweight; Pound; Singapore Tael; Taiwan Tael; Tical; Tola Working Environment 50°F – 86°F, 85%RH, non-condensing (10°C – 30°C, 85%RH, non-condensing)

Product Highlights

  • Maximum Capacity 6,200 g
  • Readability 0.01 g
  • Pan Size 7.5 in x 8 in (190 mm x 200 mm)
  • Internal Calibration AutoCal™ - Automatic
  • Draftshield —
  • Auxiliary Display Model Available as an Accessory
  • Battery Life Not Applicable
  • Communication RS232 (Included); USB (Included); 2nd RS232 (Available as an Accessory); Ethernet (Available as an Accessory)
  • Dimensions (HxLxW) 3.9 in x 15.5 in x 9.1 in (98 mm x 393 mm x 230 mm)
  • Display Full-color 5.7 in VGA, touch screen
  • In-use cover Included
  • Legal for Trade Not Applicable
  • Linearity ± 0.02 g
  • Minimum Weight (USP), Typical 16 g
  • Net Weight 11 lb (5 kg)
  • Pan Construction Stainless Steel
  • Power AC Adapter (Included)
  • Repeatability (typical) 0.01 g
  • Stabilization Time 1 s
  • Tare Range To capacity by subtraction
  • Units of Measurement Baht; Carat; Custom; Grain; Gram; Hong Kong Tael; Kilogram; Milligram; Mesghal; Momme; Newton; Ounce; Ounce Troy; Pennyweight; Pound; Singapore Tael; Taiwan Tael; Tical; Tola
  • Working Environment 50°F – 86°F, 85%RH, non-condensing (10°C – 30°C, 85%RH, non-condensing)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number 83021360
Product Name EXPLORER PRECISION Balance, 6200g x 0.01g
Type Laboratory / Analytical Balance
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Crane Weigher WLL ton 1.25 - 6097131250 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 2756 lbs (1250 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing Scales - 687283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Counting Scale; Other Scale; Bench
Ratings / Certifications Other; RoHS Certified
Capacity 165 lbs (75 kg)
View Details