OHAUS Corporation ADVENTURER Precision Balance, 620g x.01g 30122633

Description
Product Highlights Stability, Accuracy, and Fast Operation Ensure Optimal Weighing Results — This trio of characteristics ensures the most important aspects of routine laboratory weighing are covered: accurate results you can count on extremely quickly. Color Touchscreen & Connectivity Options Power a Modern Weighing Experience — The wide viewing angle color touchscreen provides quick access to all of Adventurer’s applications, while dual USB ports with GLP/GMP tracking capabilities assist in the monitoring and reporting of data. Space-saving Draftshield Improves User Experience and Accessibility — The two piece, top-mounted draftshield doors open wide on both sides, providing ample room for sample placement, and also reduce the footprint of the draftshield in the rear of the balance when open. Capacity 620g Readability 0.01g Platform 175 x 195 mm Test Weight 600g, OIML F1 or ASTM Class
Datasheet
Description
Product Highlights Stability, Accuracy, and Fast Operation Ensure Optimal Weighing Results — This trio of characteristics ensures the most important aspects of routine laboratory weighing are covered: accurate results you can count on extremely quickly. Color Touchscreen & Connectivity Options Power a Modern Weighing Experience — The wide viewing angle color touchscreen provides quick access to all of Adventurer’s applications, while dual USB ports with GLP/GMP tracking capabilities assist in the monitoring and reporting of data. Space-saving Draftshield Improves User Experience and Accessibility — The two piece, top-mounted draftshield doors open wide on both sides, providing ample room for sample placement, and also reduce the footprint of the draftshield in the rear of the balance when open. Capacity 620g Readability 0.01g Platform 175 x 195 mm Test Weight 600g, OIML F1 or ASTM Class
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADVENTURER Precision Balance, 620g x.01g - AX622/E - Transcat, Inc.
Rochester, NY, USA
ADVENTURER Precision Balance, 620g x.01g
AX622/E
ADVENTURER Precision Balance, 620g x.01g AX622/E
Product Highlights Stability, Accuracy, and Fast Operation Ensure Optimal Weighing Results — This trio of characteristics ensures the most important aspects of routine laboratory weighing are covered: accurate results you can count on extremely quickly. Color Touchscreen & Connectivity Options Power a Modern Weighing Experience — The wide viewing angle color touchscreen provides quick access to all of Adventurer’s applications, while dual USB ports with GLP/GMP tracking capabilities assist in the monitoring and reporting of data. Space-saving Draftshield Improves User Experience and Accessibility — The two piece, top-mounted draftshield doors open wide on both sides, providing ample room for sample placement, and also reduce the footprint of the draftshield in the rear of the balance when open. Capacity 620g Readability 0.01g Platform 175 x 195 mm Test Weight 600g, OIML F1 or ASTM Class

Product Highlights

  • Stability, Accuracy, and Fast Operation Ensure Optimal Weighing Results — This trio of characteristics ensures the most important aspects of routine laboratory weighing are covered: accurate results you can count on extremely quickly.
  • Color Touchscreen & Connectivity Options Power a Modern Weighing Experience — The wide viewing angle color touchscreen provides quick access to all of Adventurer’s applications, while dual USB ports with GLP/GMP tracking capabilities assist in the monitoring and reporting of data.
  • Space-saving Draftshield Improves User Experience and Accessibility — The two piece, top-mounted draftshield doors open wide on both sides, providing ample room for sample placement, and also reduce the footprint of the draftshield in the rear of the balance when open.
  • Capacity 620g
  • Readability 0.01g
  • Platform 175 x 195 mm
  • Test Weight 600g, OIML F1 or ASTM Class
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number AX622/E
Product Name ADVENTURER Precision Balance, 620g x.01g
Type Laboratory / Analytical Balance
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Scales - 687320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Counting Scale
Ratings / Certifications Other; RoHS Certified
Capacity 132 lbs (60 kg)
View Details
Crane Weigher WLL ton 32 - 609714032 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 70548 lbs (31995 kg)
View Details
Configurable weighing module K-C16M - K-C16M - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 44800 lbs (20317 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details