OHAUS Corporation PIONEER PLUS Analytical Balance, 220g x 0.1mg 30208442

Description
Product Highlights Pioneer’s draftshield is designed with all glass panels, including three sliding doors. All panels are easy to remove and replace, and together with a stainless steel bottom, make it fast and easy to clean. Easy to read and navigate through setting menus with large bright backlit LCD display. Selectable Environmental Settings, three filter modes and adjustable zero tracking adjust balance sensitivity to environmental disturbances, or application requirements 220g Capacity Readability 0.1mg Platform Ø90mm Test Weight 200g, OIML E2 or ASTM Class 1
Datasheet
Description
Product Highlights Pioneer’s draftshield is designed with all glass panels, including three sliding doors. All panels are easy to remove and replace, and together with a stainless steel bottom, make it fast and easy to clean. Easy to read and navigate through setting menus with large bright backlit LCD display. Selectable Environmental Settings, three filter modes and adjustable zero tracking adjust balance sensitivity to environmental disturbances, or application requirements 220g Capacity Readability 0.1mg Platform Ø90mm Test Weight 200g, OIML E2 or ASTM Class 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIONEER PLUS Analytical Balance, 220g x 0.1mg - 30208442 - Transcat, Inc.
Rochester, NY, USA
PIONEER PLUS Analytical Balance, 220g x 0.1mg
30208442
PIONEER PLUS Analytical Balance, 220g x 0.1mg 30208442
Product Highlights Pioneer’s draftshield is designed with all glass panels, including three sliding doors. All panels are easy to remove and replace, and together with a stainless steel bottom, make it fast and easy to clean. Easy to read and navigate through setting menus with large bright backlit LCD display. Selectable Environmental Settings, three filter modes and adjustable zero tracking adjust balance sensitivity to environmental disturbances, or application requirements 220g Capacity Readability 0.1mg Platform Ø90mm Test Weight 200g, OIML E2 or ASTM Class 1

Product Highlights

  • Pioneer’s draftshield is designed with all glass panels, including three sliding doors. All panels are easy to remove and replace, and together with a stainless steel bottom, make it fast and easy to clean.
  • Easy to read and navigate through setting menus with large bright backlit LCD display.
  • Selectable Environmental Settings, three filter modes and adjustable zero tracking adjust balance sensitivity to environmental disturbances, or application requirements
  • 220g Capacity
  • Readability 0.1mg
  • Platform Ø90mm
  • Test Weight 200g, OIML E2 or ASTM Class 1
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number 30208442
Product Name PIONEER PLUS Analytical Balance, 220g x 0.1mg
Type Laboratory / Analytical Balance
Unlock Full Specs
to access all available technical data

Similar Products

Weighing module with Z6FC3/100kg - 1-Z6/M3LBR100KG - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 220 lbs (99.77 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 5 - 6097135000 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 11023 lbs (4999 kg)
View Details