OHAUS Corporation PIONEER PLUS Analytical Balance 1620g x 0.01g, Internal Cal. 30208460

Description
Product Highlights Maximum Capacity 1,620 g Readability 0.01 g Pan Size 7.1 in (180 mm) Internal Calibration InCal™ - Semi Automatic Draftshield — Auxiliary Display Model Available as an Accessory Battery Life Not Applicable Communication RS232 (Included) Dimensions (HxLxW) 3.6 in x 12.6 in x 7.7 in (92 mm x 320 mm x 196 mm) Display 7 segment LCD with backlit In-use cover Included Legal for Trade Not Applicable Minimum Weight (USP), Typical 20 g Pan Construction Stainless Steel Power AC Adapter (Included) Stabilization Time 2 s Tare Range To capacity by subtraction Units of Measurement Baht; Custom; Gram; Hong Kong Tael; Mesghal; Milligram; Momme; Ounce; Ounce Troy; Singapore Tael; Taiwan Tael; Tical; Tola; Kilogram Working Environment 50°F – 104°F, 80%RH, non-condensing (10°C – 30°C, 80%RH, non-condensing)
Datasheet
Description
Product Highlights Maximum Capacity 1,620 g Readability 0.01 g Pan Size 7.1 in (180 mm) Internal Calibration InCal™ - Semi Automatic Draftshield — Auxiliary Display Model Available as an Accessory Battery Life Not Applicable Communication RS232 (Included) Dimensions (HxLxW) 3.6 in x 12.6 in x 7.7 in (92 mm x 320 mm x 196 mm) Display 7 segment LCD with backlit In-use cover Included Legal for Trade Not Applicable Minimum Weight (USP), Typical 20 g Pan Construction Stainless Steel Power AC Adapter (Included) Stabilization Time 2 s Tare Range To capacity by subtraction Units of Measurement Baht; Custom; Gram; Hong Kong Tael; Mesghal; Milligram; Momme; Ounce; Ounce Troy; Singapore Tael; Taiwan Tael; Tical; Tola; Kilogram Working Environment 50°F – 104°F, 80%RH, non-condensing (10°C – 30°C, 80%RH, non-condensing)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIONEER PLUS Analytical Balance 1620g x 0.01g, Internal Cal. - 30208460 - Transcat, Inc.
Rochester, NY, USA
PIONEER PLUS Analytical Balance 1620g x 0.01g, Internal Cal.
30208460
PIONEER PLUS Analytical Balance 1620g x 0.01g, Internal Cal. 30208460
Product Highlights Maximum Capacity 1,620 g Readability 0.01 g Pan Size 7.1 in (180 mm) Internal Calibration InCal™ - Semi Automatic Draftshield — Auxiliary Display Model Available as an Accessory Battery Life Not Applicable Communication RS232 (Included) Dimensions (HxLxW) 3.6 in x 12.6 in x 7.7 in (92 mm x 320 mm x 196 mm) Display 7 segment LCD with backlit In-use cover Included Legal for Trade Not Applicable Minimum Weight (USP), Typical 20 g Pan Construction Stainless Steel Power AC Adapter (Included) Stabilization Time 2 s Tare Range To capacity by subtraction Units of Measurement Baht; Custom; Gram; Hong Kong Tael; Mesghal; Milligram; Momme; Ounce; Ounce Troy; Singapore Tael; Taiwan Tael; Tical; Tola; Kilogram Working Environment 50°F – 104°F, 80%RH, non-condensing (10°C – 30°C, 80%RH, non-condensing)

Product Highlights

  • Maximum Capacity 1,620 g Readability 0.01 g Pan Size 7.1 in (180 mm)
  • Internal Calibration InCal™ - Semi Automatic
  • Draftshield —
  • Auxiliary Display Model Available as an Accessory
  • Battery Life Not Applicable
  • Communication RS232 (Included)
  • Dimensions (HxLxW) 3.6 in x 12.6 in x 7.7 in (92 mm x 320 mm x 196 mm)
  • Display 7 segment LCD with backlit
  • In-use cover Included
  • Legal for Trade Not Applicable
  • Minimum Weight (USP), Typical 20 g
  • Pan Construction Stainless Steel
  • Power AC Adapter (Included)
  • Stabilization Time 2 s
  • Tare Range To capacity by subtraction
  • Units of Measurement Baht; Custom; Gram; Hong Kong Tael; Mesghal; Milligram; Momme; Ounce; Ounce Troy; Singapore Tael; Taiwan Tael; Tical; Tola; Kilogram
  • Working Environment 50°F – 104°F, 80%RH, non-condensing (10°C – 30°C, 80%RH, non-condensing)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number 30208460
Product Name PIONEER PLUS Analytical Balance 1620g x 0.01g, Internal Cal.
Type Laboratory / Analytical Balance
Unlock Full Specs
to access all available technical data

Similar Products

Weighing module with LC Z6FC3/50kg - 1-Z6/M3LBR50KG - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 110 lbs (49.89 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 2 - 6097132000 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 4409 lbs (2000 kg)
View Details