DigiKey Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| PRESSURE SENSORS XM, TRANSMITTER | |
| PRESSURE TRANSMITTER - XMLP - 20 | |
| PRESSURE TRANSMITTER - XMLP - 30 | |
| PRESSURE TRANSMITTER - XMLP - 60 | |
| PRESSURE TRANSMITTER -1+25BAR G1 | |
| PRESSURE TRANSMITTER -14.5-300PS | |
| PRESSURE TRANSMITTER 300PSI 4-20 | |
| PRESSURE TRANSMITTER 3K0PSI 0-10 | |
| PRESSURE TRANSMITTER 500 PSI | |
| PRESSURE TRANSMITTER 600BAR 0.5- | |
| PRESSURE TRANSMITTER 600PSI 0.5- | |
| PRESSURE TRANSMITTER 600PSI 4-20 |
| << Prev |