DigiKey Datasheets for Varistors

Varistors are voltage-clamping devices that can absorb current without damage. They are typically used in surge protection devices.
Varistors: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 30 32
Product Name Notes
1.1kV 4.5kA Varistor 1 Circuit Through Hole Disc 12.50mm
1.1kV 5kA Varistor 1 Circuit Through Hole Disc 13mm
1.1kV 5kA Varistor 1 Circuit Through Hole Disc 14mm
1.1kV 5kA Varistor 1 Circuit Through Hole Radial, Disc
1.1kV 7.5kA Varistor 1 Circuit Through Hole Disc 14mm
1.1kV 7.5kA Varistor 1 Circuit Through Hole Disc 16.5mm
100V 800A Varistor 1 Circuit Through Hole Disc 5mm
100V 800A Varistor 1 Circuit Through Hole Disc 7mm
120V 600A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead
120V 800A Varistor 1 Circuit Through Hole Disc 5mm
120V 800A Varistor 1 Circuit Through Hole Disc 7mm
150V 800A Varistor 1 Circuit Through Hole Disc 5mm
150V 800A Varistor 1 Circuit Through Hole Disc 7mm
18V 250A Varistor 1 Circuit Through Hole Disc 5mm
18V 250A Varistor 1 Circuit Through Hole Disc 7mm
1kV 4.5kA Varistor 1 Circuit Through Hole Disc 12.50mm
1kV 5kA Varistor 1 Circuit Through Hole Disc 13mm
1kV 5kA Varistor 1 Circuit Through Hole Disc 14mm
1kV 5kA Varistor 1 Circuit Through Hole Radial, Disc
1kV 7.5kA Varistor 1 Circuit Through Hole Disc 14mm
1kV 7.5kA Varistor 1 Circuit Through Hole Disc 16.5mm
200V 10kA Varistor 1 Circuit Through Hole Disc 16.5mm
200V 2.5kA Varistor 1 Circuit Through Hole Disc 9mm
200V 3.5kA Varistor 1 Circuit Through Hole Disc 10.5mm
200V 4.5kA Varistor 1 Circuit Through Hole Disc 11.5mm
200V 6kA Varistor 1 Circuit Through Hole Disc 13mm
200V 6kA Varistor 1 Circuit Through Hole Radial, Disc
200V 7.5kA Varistor 1 Circuit Through Hole Disc 14mm
200V 800A Varistor 1 Circuit Through Hole Disc 5mm
200V 800A Varistor 1 Circuit Through Hole Disc 7mm
220V 10kA Varistor 1 Circuit Through Hole Disc 16.5mm
220V 2.5kA Varistor 1 Circuit Through Hole Disc 9mm
220V 3.5kA Varistor 1 Circuit Through Hole Disc 10.5mm
220V 4.5kA Varistor 1 Circuit Through Hole Disc 11.5mm
220V 600A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead
220V 6kA Varistor 1 Circuit Through Hole Disc 13mm
220V 6kA Varistor 1 Circuit Through Hole Radial, Disc
220V 7.5kA Varistor 1 Circuit Through Hole Disc 14mm
220V 800A Varistor 1 Circuit Through Hole Disc 5mm
220V 800A Varistor 1 Circuit Through Hole Disc 7mm
22V 125A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead
22V 250A Varistor 1 Circuit Through Hole Disc 5mm
22V 250A Varistor 1 Circuit Through Hole Disc 7mm
22V 5A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead
240V 10kA Varistor 1 Circuit Through Hole Disc 16.5mm
240V 2.5kA Varistor 1 Circuit Through Hole Disc 9mm
240V 3.5kA Varistor 1 Circuit Through Hole Disc 10.5mm
240V 4.5kA Varistor 1 Circuit Through Hole Disc 11.5mm
240V 600A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead
240V 6kA Varistor 1 Circuit Through Hole Disc 13mm
240V 6kA Varistor 1 Circuit Through Hole Radial, Disc
240V 7.5kA Varistor 1 Circuit Through Hole Disc 14mm
240V 800A Varistor 1 Circuit Through Hole Disc 5mm
240V 800A Varistor 1 Circuit Through Hole Disc 7mm
270V 10kA Varistor 1 Circuit Through Hole Disc 16.5mm
270V 2.5kA Varistor 1 Circuit Through Hole Disc 9mm
270V 3.5kA Varistor 1 Circuit Through Hole Disc 10.5mm
270V 4.5kA Varistor 1 Circuit Through Hole Disc 11.5mm
270V 600A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead
270V 6kA Varistor 1 Circuit Through Hole Disc 13mm
270V 6kA Varistor 1 Circuit Through Hole Radial, Disc
270V 7.5kA Varistor 1 Circuit Through Hole Disc 14mm
270V 800A Varistor 1 Circuit Through Hole Disc 5mm
270V 800A Varistor 1 Circuit Through Hole Disc 7mm
27V 125A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead
27V 250A Varistor 1 Circuit Through Hole Disc 5mm
27V 250A Varistor 1 Circuit Through Hole Disc 7mm
27V 5A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead
330V 10kA Varistor 1 Circuit Through Hole Disc 16.5mm
330V 2.5kA Varistor 1 Circuit Through Hole Disc 9mm
330V 3.5kA Varistor 1 Circuit Through Hole Disc 10.5mm
330V 4.5kA Varistor 1 Circuit Surface Mount Disc 11.5mm
330V 4.5kA Varistor 1 Circuit Through Hole Disc 11.5mm
330V 6kA Varistor 1 Circuit Through Hole Disc 13mm
330V 6kA Varistor 1 Circuit Through Hole Radial, Disc
330V 7.5kA Varistor 1 Circuit Through Hole Disc 14mm
330V 800A Varistor 1 Circuit Through Hole Disc 5mm
330V 800A Varistor 1 Circuit Through Hole Disc 7mm
33V 125A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead
33V 250A Varistor 1 Circuit Through Hole Disc 5mm
33V 250A Varistor 1 Circuit Through Hole Disc 7mm
360V 10kA Varistor 1 Circuit Through Hole Disc 16.5mm
360V 2.5kA Varistor 1 Circuit Through Hole Disc 9mm
360V 3.5kA Varistor 1 Circuit Through Hole Disc 10.5mm
360V 4.5kA Varistor 1 Circuit Through Hole Disc 11.5mm
360V 6kA Varistor 1 Circuit Through Hole Disc 13mm
360V 6kA Varistor 1 Circuit Through Hole Radial, Disc
360V 7.5kA Varistor 1 Circuit Through Hole Disc 14mm
390V 10kA Varistor 1 Circuit Through Hole Disc 16.5mm
390V 2.5kA Varistor 1 Circuit Through Hole Disc 9mm
390V 3.5kA Varistor 1 Circuit Through Hole Disc 10.5mm
390V 4.5kA Varistor 1 Circuit Through Hole Disc 11.5mm
390V 400A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead
390V 6kA Varistor 1 Circuit Through Hole Disc 13mm
390V 6kA Varistor 1 Circuit Through Hole Radial, Disc
390V 7.5kA Varistor 1 Circuit Through Hole Disc 14mm
39V 125A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead
430V 10kA Varistor 1 Circuit Through Hole Disc 16.5mm
430V 2.5kA Varistor 1 Circuit Through Hole Disc 9mm
430V 3.5kA Varistor 1 Circuit Through Hole Disc 10.5mm
430V 4.5kA Varistor 1 Circuit Through Hole Disc 11.5mm
430V 6kA Varistor 1 Circuit Through Hole Disc 13mm
430V 6kA Varistor 1 Circuit Through Hole Radial, Disc
430V 7.5kA Varistor 1 Circuit Through Hole Disc 14mm
470V 10kA Varistor 1 Circuit Through Hole Disc 16.5mm
470V 2.5kA Varistor 1 Circuit Through Hole Disc 9mm
470V 3.5kA Varistor 1 Circuit Through Hole Disc 10.5mm
470V 4.5kA Varistor 1 Circuit Through Hole Disc 11.5mm
470V 400A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead
470V 6kA Varistor 1 Circuit Through Hole Disc 13mm
470V 6kA Varistor 1 Circuit Through Hole Radial, Disc
470V 7.5kA Varistor 1 Circuit Through Hole Disc 14mm
47V 125A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead
510V 10kA Varistor 1 Circuit Through Hole Disc 16.5mm
510V 2.5kA Varistor 1 Circuit Through Hole Disc 9mm
510V 3.5kA Varistor 1 Circuit Through Hole Disc 10.5mm
510V 4.5kA Varistor 1 Circuit Through Hole Disc 11.5mm
510V 6kA Varistor 1 Circuit Through Hole Disc 13mm
510V 6kA Varistor 1 Circuit Through Hole Radial, Disc
510V 7.5kA Varistor 1 Circuit Through Hole Disc 14mm
560V 10kA Varistor 1 Circuit Through Hole Disc 16.5mm
560V 2.5kA Varistor 1 Circuit Through Hole Disc 9mm
560V 3.5kA Varistor 1 Circuit Through Hole Disc 10.5mm
560V 4.5kA Varistor 1 Circuit Through Hole Disc 11.5mm
560V 6kA Varistor 1 Circuit Through Hole Disc 13mm
560V 6kA Varistor 1 Circuit Through Hole Radial, Disc
560V 7.5kA Varistor 1 Circuit Through Hole Disc 14mm
56V 125A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead
620V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm
620V 2.5kA Varistor 1 Circuit Through Hole Disc 9mm
620V 3.5kA Varistor 1 Circuit Through Hole Disc 11.5mm
620V 4.5kA Varistor 1 Circuit Through Hole Disc 12.50mm
620V 5kA Varistor 1 Circuit Through Hole Disc 14mm
620V 5kA Varistor 1 Circuit Through Hole Radial, Disc
620V 7.5kA Varistor 1 Circuit Through Hole Disc 14mm
620V 7.5kA Varistor 1 Circuit Through Hole Disc 17.5mm
680V 3.5kA Varistor 1 Circuit Through Hole Disc 11.5mm
680V 4.5kA Varistor 1 Circuit Through Hole Disc 12.50mm
680V 5kA Varistor 1 Circuit Through Hole Disc 14mm
680V 5kA Varistor 1 Circuit Through Hole Radial, Disc
680V 7.5kA Varistor 1 Circuit Through Hole Disc 14mm
680V 7.5kA Varistor 1 Circuit Through Hole Disc 17.5mm
68V 125A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead
750V 3.5kA Varistor 1 Circuit Through Hole Disc 11.5mm
750V 4.5kA Varistor 1 Circuit Through Hole Disc 12.50mm
750V 5kA Varistor 1 Circuit Through Hole Disc 14mm
750V 5kA Varistor 1 Circuit Through Hole Radial, Disc
750V 7.5kA Varistor 1 Circuit Through Hole Disc 14mm
750V 7.5kA Varistor 1 Circuit Through Hole Disc 17.5mm
820V 4.5kA Varistor 1 Circuit Through Hole Disc 12.50mm
820V 5kA Varistor 1 Circuit Through Hole Disc 14mm
820V 5kA Varistor 1 Circuit Through Hole Radial, Disc
820V 7.5kA Varistor 1 Circuit Through Hole Disc 14mm
820V 7.5kA Varistor 1 Circuit Through Hole Disc 17.5mm
82V 600A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead
910V 4.5kA Varistor 1 Circuit Through Hole Disc 12.50mm
910V 5kA Varistor 1 Circuit Through Hole Disc 14mm
910V 5kA Varistor 1 Circuit Through Hole Radial, Disc
910V 7.5kA Varistor 1 Circuit Through Hole Disc 14mm
910V 7.5kA Varistor 1 Circuit Through Hole Disc 17.5mm
Varistor 1 Circuit Chassis Mount Module
VARISTOR 21.6V 5A 2SMD JLEAD
Varistor 3 Circuit Chassis Mount Module

<< Prev Next >>