Ametherm, Inc. Datasheets for Thermistors

Thermistors are thermally-sensitive devices whose electrical resistance varies with temperature. Unlike RTDs and thermocouples, thermistors do not have standards associated with their resistance vs. temperature characteristics or curves.
Thermistors: Learn more

Product Name Notes
Ametherm's bigAMP Inrush Current Limiters are specially designed thermistors able to withstand up to 36 amperes of continuous current and 260 joules of input energy. The bigAMP Inrush Current Limiter...
Ametherm's MegaSurge Inrush Current Limiter is Rugged. Specially designed to withstand up to 50 Amps of Steady State Current and 900 joules of input energy. AC Motors Frequency Generators Power...
Key Benefits Lower current density (as compared to traditional types of inrush current limiters) Faster reset time No hot spots from fatigue, because of lower current density and uniform temperature...
The MS 35 Series Inrush Current Limiters are capable of handling up to 900 joules of energy and 50 amperes of steady state current. These Power Thermistors are rugged and...
These miniature inrush current limiters are your solution for space-sensitive applications. The miniAMP series is designed for applications where board space is limited and cool operation is desired. The cost...