Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL08 12101

Description
NTC THERMISTOR; Product Range:miniAMP SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:120ohm; Approvals:UL; Maximum Energy Rating at 25°C:10J; Maximum Steady State Current at 25°C:1A; Dissipation Constant:9mW/°C RoHS Compliant: Yes
Description
NTC THERMISTOR; Product Range:miniAMP SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:120ohm; Approvals:UL; Maximum Energy Rating at 25°C:10J; Maximum Steady State Current at 25°C:1A; Dissipation Constant:9mW/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6688 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6688
Ntc Thermistor; Product Range Ametherm 72J6688
NTC THERMISTOR; Product Range:miniAMP SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:120ohm; Approvals:UL; Maximum Energy Rating at 25°C:10J; Maximum Steady State Current at 25°C:1A; Dissipation Constant:9mW/°C RoHS Compliant: Yes

NTC THERMISTOR; Product Range:miniAMP SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:120ohm; Approvals:UL; Maximum Energy Rating at 25°C:10J; Maximum Steady State Current at 25°C:1A; Dissipation Constant:9mW/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6688
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC1021401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC Thermistors - 11026588-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Thermistor ICs - 2161393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details