Ametherm, Inc. Ntc Thermistor; Product Range Ametherm MS32 1R036

Description
NTC THERMISTOR; Product Range:MegaSurge MS32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:1ohm; Approvals:UL; Maximum Energy Rating at 25°C:300J; Maximum Steady State Current at 25°C:36A; No. of Pins:2; Operating Current:36ARoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:MegaSurge MS32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:1ohm; Approvals:UL; Maximum Energy Rating at 25°C:300J; Maximum Steady State Current at 25°C:36A; No. of Pins:2; Operating Current:36ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6619 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6619
Ntc Thermistor; Product Range Ametherm 72J6619
NTC THERMISTOR; Product Range:MegaSurge MS32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:1ohm; Approvals:UL; Maximum Energy Rating at 25°C:300J; Maximum Steady State Current at 25°C:36A; No. of Pins:2; Operating Current:36ARoHS Compliant: Yes

NTC THERMISTOR; Product Range:MegaSurge MS32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:1ohm; Approvals:UL; Maximum Energy Rating at 25°C:300J; Maximum Steady State Current at 25°C:36A; No. of Pins:2; Operating Current:36ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6619
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC2021401500210-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC Thermistors - 20033229-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 1911800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details