Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL22 0R516

Description
NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:0.5ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:160J; Maximum Steady State Current at 25°C:16A; Dissipation Constant:32.4mW/°C RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:0.5ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:160J; Maximum Steady State Current at 25°C:16A; Dissipation Constant:32.4mW/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6814 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6814
Ntc Thermistor; Product Range Ametherm 72J6814
NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:0.5ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:160J; Maximum Steady State Current at 25°C:16A; Dissipation Constant:32.4mW/°C RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:0.5ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:160J; Maximum Steady State Current at 25°C:16A; Dissipation Constant:32.4mW/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6814
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC0321401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor; Zero Power Resistance At 25°C Betatherm - 93K3572 - Newark, An Avnet Company
Specs
Lead Style Radial
Temperature Range 0 to ? C (32 to ? F)
Resistance (@25°C) 3000 ohms
View Details
Thermistor ICs - 7062838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.0984 inch (2.5 mm)
View Details