Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL05 30001

Description
NTC THERMISTOR; Product Range:miniAMP SL05 Series; Disc Size:5mm; Zero Power Resistance at 25°C:30ohm; Approvals:-; Maximum Energy Rating at 25°C:3J; Maximum Steady State Current at 25°C:250mA; Beta Value (K):3169K; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:miniAMP SL05 Series; Disc Size:5mm; Zero Power Resistance at 25°C:30ohm; Approvals:-; Maximum Energy Rating at 25°C:3J; Maximum Steady State Current at 25°C:250mA; Beta Value (K):3169K; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6673 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6673
Ntc Thermistor; Product Range Ametherm 72J6673
NTC THERMISTOR; Product Range:miniAMP SL05 Series; Disc Size:5mm; Zero Power Resistance at 25°C:30ohm; Approvals:-; Maximum Energy Rating at 25°C:3J; Maximum Steady State Current at 25°C:250mA; Beta Value (K):3169K; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:miniAMP SL05 Series; Disc Size:5mm; Zero Power Resistance at 25°C:30ohm; Approvals:-; Maximum Energy Rating at 25°C:3J; Maximum Steady State Current at 25°C:250mA; Beta Value (K):3169K; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6673
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC0121401500150-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 1678208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details