Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL08 22101

Description
NTC THERMISTOR; Product Range:SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:220ohm; Approvals:-; Maximum Energy Rating at 25°C:8J; Maximum Steady State Current at 25°C:1A; Dissipation Constant:9mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:220ohm; Approvals:-; Maximum Energy Rating at 25°C:8J; Maximum Steady State Current at 25°C:1A; Dissipation Constant:9mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6695 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6695
Ntc Thermistor; Product Range Ametherm 72J6695
NTC THERMISTOR; Product Range:SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:220ohm; Approvals:-; Maximum Energy Rating at 25°C:8J; Maximum Steady State Current at 25°C:1A; Dissipation Constant:9mW/°C; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:220ohm; Approvals:-; Maximum Energy Rating at 25°C:8J; Maximum Steady State Current at 25°C:1A; Dissipation Constant:9mW/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6695
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1021401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistors - 1624358-2 - TE Connectivity
Specs
Resistance (@25°C) 330 ohms
View Details
Thermistor ICs - 7062721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details