Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL15 7R005

Description
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:7ohm; Approvals:UL; Maximum Energy Rating at 25°C:60J; Maximum Steady State Current at 25°C:5A; Dissipation Constant:15.9mW/°C; No. of Pins:2 RoHS Compliant: Yes
Description
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:7ohm; Approvals:UL; Maximum Energy Rating at 25°C:60J; Maximum Steady State Current at 25°C:5A; Dissipation Constant:15.9mW/°C; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6803 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6803
Ntc Thermistor; Product Range Ametherm 72J6803
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:7ohm; Approvals:UL; Maximum Energy Rating at 25°C:60J; Maximum Steady State Current at 25°C:5A; Dissipation Constant:15.9mW/°C; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:7ohm; Approvals:UL; Maximum Energy Rating at 25°C:60J; Maximum Steady State Current at 25°C:5A; Dissipation Constant:15.9mW/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6803
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC1021401500210-90 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
Thermistors - 1-1624332-2 - TE Connectivity
Specs
Resistance (@25°C) 1000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details