Ametherm, Inc. Ntc Thermistor; Product Range Ametherm MS32 5R020

Description
NTC THERMISTOR; Product Range:MegaSurge MS32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:300J; Maximum Steady State Current at 25°C:20A; No. of Pins:2; Operating Current:20ARoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:MegaSurge MS32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:300J; Maximum Steady State Current at 25°C:20A; No. of Pins:2; Operating Current:20ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6625 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6625
Ntc Thermistor; Product Range Ametherm 72J6625
NTC THERMISTOR; Product Range:MegaSurge MS32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:300J; Maximum Steady State Current at 25°C:20A; No. of Pins:2; Operating Current:20ARoHS Compliant: Yes

NTC THERMISTOR; Product Range:MegaSurge MS32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:300J; Maximum Steady State Current at 25°C:20A; No. of Pins:2; Operating Current:20ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6625
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2025356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
View Details
PTC Thermistors - KLC0121401500210-198 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details