Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL10 15003

Description
NTC THERMISTOR; Product Range:SL10 Series; Disc Size:10mm; Zero Power Resistance at 25°C:15ohm; Approvals:-; Maximum Energy Rating at 25°C:17J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:11mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL10 Series; Disc Size:10mm; Zero Power Resistance at 25°C:15ohm; Approvals:-; Maximum Energy Rating at 25°C:17J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:11mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6715 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6715
Ntc Thermistor; Product Range Ametherm 72J6715
NTC THERMISTOR; Product Range:SL10 Series; Disc Size:10mm; Zero Power Resistance at 25°C:15ohm; Approvals:-; Maximum Energy Rating at 25°C:17J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:11mW/°C; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL10 Series; Disc Size:10mm; Zero Power Resistance at 25°C:15ohm; Approvals:-; Maximum Energy Rating at 25°C:17J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:11mW/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6715
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 223-1261-ND - DigiKey
Specs
Temperature Range 0 to 70 C (32 to 158 F)
Resistance (@25°C) 2252 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 7062853P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC0121401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details