Ametherm, Inc. NTC Thermistors 2DB101K

Description
NTC Thermistor 100 Disc, 5.1mm Dia x 0.6mm W
Request a Quote Datasheet
Description
NTC Thermistor 100 Disc, 5.1mm Dia x 0.6mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 570-1241-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
570-1241-ND
NTC Thermistors 570-1241-ND
NTC Thermistor 100 Disc, 5.1mm Dia x 0.6mm W

NTC Thermistor 100 Disc, 5.1mm Dia x 0.6mm W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 570-1241-ND
Product Name NTC Thermistors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

170 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000260-170 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624338-2 - TE Connectivity
Specs
Resistance (@25°C) 3000 ohms
View Details
PTC Thermistors - KLC2021401500210-260 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details