Ametherm, Inc. Ntc Thermistor; Product Range Ametherm MS35 3R030

Description
NTC THERMISTOR; Product Range:MegaSurge MS35 Series; Disc Size:35mm; Zero Power Resistance at 25°C:3ohm; Approvals:UL; Maximum Energy Rating at 25°C:750J; Maximum Steady State Current at 25°C:30A; No. of Pins:2; Operating Current:30ARoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:MegaSurge MS35 Series; Disc Size:35mm; Zero Power Resistance at 25°C:3ohm; Approvals:UL; Maximum Energy Rating at 25°C:750J; Maximum Steady State Current at 25°C:30A; No. of Pins:2; Operating Current:30ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6633 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6633
Ntc Thermistor; Product Range Ametherm 72J6633
NTC THERMISTOR; Product Range:MegaSurge MS35 Series; Disc Size:35mm; Zero Power Resistance at 25°C:3ohm; Approvals:UL; Maximum Energy Rating at 25°C:750J; Maximum Steady State Current at 25°C:30A; No. of Pins:2; Operating Current:30ARoHS Compliant: Yes

NTC THERMISTOR; Product Range:MegaSurge MS35 Series; Disc Size:35mm; Zero Power Resistance at 25°C:3ohm; Approvals:UL; Maximum Energy Rating at 25°C:750J; Maximum Steady State Current at 25°C:30A; No. of Pins:2; Operating Current:30ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6633
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC Thermistors - 20021086-01 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details