Ametherm, Inc. Ntc Thermistor; Product Range Ametherm MS35 0R550

Description
NTC THERMISTOR; Product Range:MegaSurge MS35 Series; Disc Size:35mm; Zero Power Resistance at 25°C:0.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:900J; Maximum Steady State Current at 25°C:50A; No. of Pins:2; Resistance:0.5ohm RoHS Compliant: Yes
Description
NTC THERMISTOR; Product Range:MegaSurge MS35 Series; Disc Size:35mm; Zero Power Resistance at 25°C:0.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:900J; Maximum Steady State Current at 25°C:50A; No. of Pins:2; Resistance:0.5ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6628 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6628
Ntc Thermistor; Product Range Ametherm 72J6628
NTC THERMISTOR; Product Range:MegaSurge MS35 Series; Disc Size:35mm; Zero Power Resistance at 25°C:0.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:900J; Maximum Steady State Current at 25°C:50A; No. of Pins:2; Resistance:0.5ohm RoHS Compliant: Yes

NTC THERMISTOR; Product Range:MegaSurge MS35 Series; Disc Size:35mm; Zero Power Resistance at 25°C:0.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:900J; Maximum Steady State Current at 25°C:50A; No. of Pins:2; Resistance:0.5ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6628
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-20026074-12-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
Thermistor ICs - 7691864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details