Ametherm, Inc. Ntc Thermistor; Product Range Ametherm MS15 40004

Description
NTC THERMISTOR; Product Range:MegaSurge MS15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:40ohm; Approvals:UL; Maximum Energy Rating at 25°C:135J; Maximum Steady State Current at 25°C:4.1A; No. of Pins:2; Resistance:40ohm RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:MegaSurge MS15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:40ohm; Approvals:UL; Maximum Energy Rating at 25°C:135J; Maximum Steady State Current at 25°C:4.1A; No. of Pins:2; Resistance:40ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6607 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6607
Ntc Thermistor; Product Range Ametherm 72J6607
NTC THERMISTOR; Product Range:MegaSurge MS15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:40ohm; Approvals:UL; Maximum Energy Rating at 25°C:135J; Maximum Steady State Current at 25°C:4.1A; No. of Pins:2; Resistance:40ohm RoHS Compliant: Yes

NTC THERMISTOR; Product Range:MegaSurge MS15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:40ohm; Approvals:UL; Maximum Energy Rating at 25°C:135J; Maximum Steady State Current at 25°C:4.1A; No. of Pins:2; Resistance:40ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6607
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC2021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity - 46F3204 - Newark, An Avnet Company
Specs
Housing Other
Resistance (@25°C) 30000 ohms
View Details
Thermistor ICs - 4840133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 7 sec, in air
View Details