Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL15 33004

Description
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:33ohm; Approvals:-; Maximum Energy Rating at 25°C:55J; Maximum Steady State Current at 25°C:4A; Dissipation Constant:15mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:33ohm; Approvals:-; Maximum Energy Rating at 25°C:55J; Maximum Steady State Current at 25°C:4A; Dissipation Constant:15mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6789 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6789
Ntc Thermistor; Product Range Ametherm 72J6789
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:33ohm; Approvals:-; Maximum Energy Rating at 25°C:55J; Maximum Steady State Current at 25°C:4A; Dissipation Constant:15mW/°C; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:33ohm; Approvals:-; Maximum Energy Rating at 25°C:55J; Maximum Steady State Current at 25°C:4A; Dissipation Constant:15mW/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6789
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC0108000250-95 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 12 to 24 ohms
Special Reference Temperature 95 C (203 F)
View Details
Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm - 23M8762 - Newark, An Avnet Company
Specs
Lead Style Radial
Resistance (@25°C) 3000 ohms
View Details
Thermistor ICs - 2120421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 10 sec, in air
View Details