Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL12 25002

Description
NTC THERMISTOR; Product Range:SL12 Series; Disc Size:12mm; Zero Power Resistance at 25°C:25ohm; Approvals:-; Maximum Energy Rating at 25°C:30J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:12.7mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL12 Series; Disc Size:12mm; Zero Power Resistance at 25°C:25ohm; Approvals:-; Maximum Energy Rating at 25°C:30J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:12.7mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6750 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6750
Ntc Thermistor; Product Range Ametherm 72J6750
NTC THERMISTOR; Product Range:SL12 Series; Disc Size:12mm; Zero Power Resistance at 25°C:25ohm; Approvals:-; Maximum Energy Rating at 25°C:30J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:12.7mW/°C; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL12 Series; Disc Size:12mm; Zero Power Resistance at 25°C:25ohm; Approvals:-; Maximum Energy Rating at 25°C:30J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:12.7mW/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6750
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2008000260-170 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 70 to 110 ohms
Special Reference Temperature 170 C (338 F)
View Details
NTC Thermistors - 11031964-00 - TE Connectivity
Specs
Temperature Range -40 to 100 C (-40 to 212 F)
View Details
Thermistor ICs - 1839291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details