Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL05 60001

Description
NTC THERMISTOR; Product Range:SL05 Series; Disc Size:5mm; Zero Power Resistance at 25°C:60ohm; Approvals:-; Maximum Energy Rating at 25°C:1J; Maximum Steady State Current at 25°C:1A; Beta Value (K):3169K; Dissipation Constant:4mW/°C RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL05 Series; Disc Size:5mm; Zero Power Resistance at 25°C:60ohm; Approvals:-; Maximum Energy Rating at 25°C:1J; Maximum Steady State Current at 25°C:1A; Beta Value (K):3169K; Dissipation Constant:4mW/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6681 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6681
Ntc Thermistor; Product Range Ametherm 72J6681
NTC THERMISTOR; Product Range:SL05 Series; Disc Size:5mm; Zero Power Resistance at 25°C:60ohm; Approvals:-; Maximum Energy Rating at 25°C:1J; Maximum Steady State Current at 25°C:1A; Beta Value (K):3169K; Dissipation Constant:4mW/°C RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL05 Series; Disc Size:5mm; Zero Power Resistance at 25°C:60ohm; Approvals:-; Maximum Energy Rating at 25°C:1J; Maximum Steady State Current at 25°C:1A; Beta Value (K):3169K; Dissipation Constant:4mW/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6681
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC1024001500210-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC Thermistors - 11026889-00 - TE Connectivity
Specs
Temperature Range -55 to 90 C (-67 to 194 F)
View Details
Thermistor ICs - 1857639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details