Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL15 0R710

Description
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:0.7ohm; Approvals:-; Maximum Energy Rating at 25°C:30J; Maximum Steady State Current at 25°C:10A; Dissipation Constant:15.9mW/°C; No. of Pins:2 RoHS Compliant: Yes
Description
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:0.7ohm; Approvals:-; Maximum Energy Rating at 25°C:30J; Maximum Steady State Current at 25°C:10A; Dissipation Constant:15.9mW/°C; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6765 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6765
Ntc Thermistor; Product Range Ametherm 72J6765
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:0.7ohm; Approvals:-; Maximum Energy Rating at 25°C:30J; Maximum Steady State Current at 25°C:10A; Dissipation Constant:15.9mW/°C; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:0.7ohm; Approvals:-; Maximum Energy Rating at 25°C:30J; Maximum Steady State Current at 25°C:10A; Dissipation Constant:15.9mW/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6765
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 0.7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC0113400230-115 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 6 to 12 ohms
Special Reference Temperature 115 C (239 F)
View Details
NTC Thermistors - GA10K3A1C - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 1670499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details