Ametherm, Inc. Ntc Thermistor; Product Range Ametherm MS32 0R540

Description
NTC THERMISTOR; Product Range:MegaSurge MS32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:0.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:250J; Maximum Steady State Current at 25°C:40A; No. of Pins:2; Resistance:0.5ohm RoHS Compliant: Yes
Description
NTC THERMISTOR; Product Range:MegaSurge MS32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:0.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:250J; Maximum Steady State Current at 25°C:40A; No. of Pins:2; Resistance:0.5ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6618 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6618
Ntc Thermistor; Product Range Ametherm 72J6618
NTC THERMISTOR; Product Range:MegaSurge MS32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:0.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:250J; Maximum Steady State Current at 25°C:40A; No. of Pins:2; Resistance:0.5ohm RoHS Compliant: Yes

NTC THERMISTOR; Product Range:MegaSurge MS32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:0.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:250J; Maximum Steady State Current at 25°C:40A; No. of Pins:2; Resistance:0.5ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6618
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624336-1 - TE Connectivity
Specs
Resistance (@25°C) 2000 ohms
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-90 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
Thermistor ICs - 1857763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 130 sec, in air
Length 0.2756 inch (7 mm)
View Details