Ametherm, Inc. Ntc Thermistor; Product Range Ametherm MS35 5R025

Description
NTC THERMISTOR; Product Range:MegaSurge MS35 Series; Disc Size:35mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:600J; Maximum Steady State Current at 25°C:25A; No. of Pins:2; Operating Current:25ARoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:MegaSurge MS35 Series; Disc Size:35mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:600J; Maximum Steady State Current at 25°C:25A; No. of Pins:2; Operating Current:25ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6634 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6634
Ntc Thermistor; Product Range Ametherm 72J6634
NTC THERMISTOR; Product Range:MegaSurge MS35 Series; Disc Size:35mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:600J; Maximum Steady State Current at 25°C:25A; No. of Pins:2; Operating Current:25ARoHS Compliant: Yes

NTC THERMISTOR; Product Range:MegaSurge MS35 Series; Disc Size:35mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:600J; Maximum Steady State Current at 25°C:25A; No. of Pins:2; Operating Current:25ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6634
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
Thermistor ICs - 1912178P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 75 sec, in air
View Details