Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL10 12101

Description
NTC THERMISTOR; Product Range:SL10 Series; Disc Size:10mm; Zero Power Resistance at 25°C:120ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:14J; Maximum Steady State Current at 25°C:1A; No. of Pins:2; Resistance:120ohm RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL10 Series; Disc Size:10mm; Zero Power Resistance at 25°C:120ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:14J; Maximum Steady State Current at 25°C:1A; No. of Pins:2; Resistance:120ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6713 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6713
Ntc Thermistor; Product Range Ametherm 72J6713
NTC THERMISTOR; Product Range:SL10 Series; Disc Size:10mm; Zero Power Resistance at 25°C:120ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:14J; Maximum Steady State Current at 25°C:1A; No. of Pins:2; Resistance:120ohm RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL10 Series; Disc Size:10mm; Zero Power Resistance at 25°C:120ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:14J; Maximum Steady State Current at 25°C:1A; No. of Pins:2; Resistance:120ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6713
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC0321401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistors - 1624340-2 - TE Connectivity
Specs
Resistance (@25°C) 680 ohms
View Details
Thermistor ICs - 1678216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 10 sec, in air
View Details