Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL32 4R023

Description
NTC THERMISTOR; Product Range:SL32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:4ohm; Approvals:UL; Maximum Energy Rating at 25°C:200J; Maximum Steady State Current at 25°C:23A; Dissipation Constant:65.4mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:4ohm; Approvals:UL; Maximum Energy Rating at 25°C:200J; Maximum Steady State Current at 25°C:23A; Dissipation Constant:65.4mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6847 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6847
Ntc Thermistor; Product Range Ametherm 72J6847
NTC THERMISTOR; Product Range:SL32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:4ohm; Approvals:UL; Maximum Energy Rating at 25°C:200J; Maximum Steady State Current at 25°C:23A; Dissipation Constant:65.4mW/°C; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:4ohm; Approvals:UL; Maximum Energy Rating at 25°C:200J; Maximum Steady State Current at 25°C:23A; Dissipation Constant:65.4mW/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6847
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-90 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11031154-00 - TE Connectivity
Specs
Temperature Range -80 to 100 C (-112 to 212 F)
View Details
PTC Thermistors - KLC1021401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details