Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL18 5R006

Description
NTC THERMISTOR; Product Range:SL18 Series; Disc Size:18mm; Zero Power Resistance at 25°C:5ohm; Approvals:-; Maximum Energy Rating at 25°C:75J; Maximum Steady State Current at 25°C:6A; Dissipation Constant:25mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL18 Series; Disc Size:18mm; Zero Power Resistance at 25°C:5ohm; Approvals:-; Maximum Energy Rating at 25°C:75J; Maximum Steady State Current at 25°C:6A; Dissipation Constant:25mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6812 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6812
Ntc Thermistor; Product Range Ametherm 72J6812
NTC THERMISTOR; Product Range:SL18 Series; Disc Size:18mm; Zero Power Resistance at 25°C:5ohm; Approvals:-; Maximum Energy Rating at 25°C:75J; Maximum Steady State Current at 25°C:6A; Dissipation Constant:25mW/°C; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL18 Series; Disc Size:18mm; Zero Power Resistance at 25°C:5ohm; Approvals:-; Maximum Energy Rating at 25°C:75J; Maximum Steady State Current at 25°C:6A; Dissipation Constant:25mW/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6812
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2008000300-190 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1500 to 3000 ohms
Special Reference Temperature 190 C (374 F)
View Details
NTC Thermistors - 223-20026071-01-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
Thermistor ICs - 7062715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details