Ametherm, Inc. Ntc Thermistor, 10 Ohm, -20% To +20%, Radial Leaded; Product Range Ametherm SL22 10008

Description
NTC THERMISTOR, 10 OHM, -20% TO +20%, RADIAL LEADED; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:10ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:90J; Maximum Steady State Current at 25°C:8A RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 10 OHM, -20% TO +20%, RADIAL LEADED; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:10ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:90J; Maximum Steady State Current at 25°C:8A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 10 Ohm, -20% To +20%, Radial Leaded; Product Range Ametherm - 72J6819 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10 Ohm, -20% To +20%, Radial Leaded; Product Range Ametherm
72J6819
Ntc Thermistor, 10 Ohm, -20% To +20%, Radial Leaded; Product Range Ametherm 72J6819
NTC THERMISTOR, 10 OHM, -20% TO +20%, RADIAL LEADED; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:10ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:90J; Maximum Steady State Current at 25°C:8A RoHS Compliant: Yes

NTC THERMISTOR, 10 OHM, -20% TO +20%, RADIAL LEADED; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:10ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:90J; Maximum Steady State Current at 25°C:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6819
Product Name Ntc Thermistor, 10 Ohm, -20% To +20%, Radial Leaded; Product Range Ametherm
Resistance (@25°C) 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details
PTC Thermistors - KLC1021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC Thermistors - 20021086-05 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details