Ametherm, Inc. Ntc Thermistor; Product Range Ametherm MS35 2R035

Description
NTC THERMISTOR; Product Range:MegaSurge MS35 Series; Disc Size:35mm; Zero Power Resistance at 25°C:2ohm; Approvals:UL; Maximum Energy Rating at 25°C:750J; Maximum Steady State Current at 25°C:35A; No. of Pins:2; Operating Current:35ARoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:MegaSurge MS35 Series; Disc Size:35mm; Zero Power Resistance at 25°C:2ohm; Approvals:UL; Maximum Energy Rating at 25°C:750J; Maximum Steady State Current at 25°C:35A; No. of Pins:2; Operating Current:35ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6631 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6631
Ntc Thermistor; Product Range Ametherm 72J6631
NTC THERMISTOR; Product Range:MegaSurge MS35 Series; Disc Size:35mm; Zero Power Resistance at 25°C:2ohm; Approvals:UL; Maximum Energy Rating at 25°C:750J; Maximum Steady State Current at 25°C:35A; No. of Pins:2; Operating Current:35ARoHS Compliant: Yes

NTC THERMISTOR; Product Range:MegaSurge MS35 Series; Disc Size:35mm; Zero Power Resistance at 25°C:2ohm; Approvals:UL; Maximum Energy Rating at 25°C:750J; Maximum Steady State Current at 25°C:35A; No. of Pins:2; Operating Current:35ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6631
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC2021401500245-110 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details
Discrete NTC - 11029030-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 2252 ohms
View Details
Thermistor ICs - 7691868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details