Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL05 10002

Description
NTC THERMISTOR; Product Range:SL05 Series; Disc Size:5mm; Zero Power Resistance at 25°C:10ohm; Approvals:-; Maximum Energy Rating at 25°C:6J; Maximum Steady State Current at 25°C:2A; Beta Value (K):2929K; Dissipation Constant:5mW/°C RoHS Compliant: Yes
Description
NTC THERMISTOR; Product Range:SL05 Series; Disc Size:5mm; Zero Power Resistance at 25°C:10ohm; Approvals:-; Maximum Energy Rating at 25°C:6J; Maximum Steady State Current at 25°C:2A; Beta Value (K):2929K; Dissipation Constant:5mW/°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NTC thermistor from the Ametherm product range, specifically part number 72J6666, features a resistance of 10.0 ohms with a tolerance of ±15%. It has a maximum steady state current rating of 2.00 A at 65°C and a maximum energy rating of 12 J. The dissipation constant is specified at 6.5 mW/°C, indicating its thermal response characteristics. The thermal time constant and material type for the beta and curve are also noted, providing additional context for thermal management applications. This thermistor is suitable for applications requiring precise temperature sensing and control.

Datasheet Summary
Powered by GS/AI

The NTC thermistor from the Ametherm product range, specifically part number 72J6666, features a resistance of 10.0 ohms with a tolerance of ±15%. It has a maximum steady state current rating of 2.00 A at 65°C and a maximum energy rating of 12 J. The dissipation constant is specified at 6.5 mW/°C, indicating its thermal response characteristics. The thermal time constant and material type for the beta and curve are also noted, providing additional context for thermal management applications. This thermistor is suitable for applications requiring precise temperature sensing and control.

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6666 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6666
Ntc Thermistor; Product Range Ametherm 72J6666
NTC THERMISTOR; Product Range:SL05 Series; Disc Size:5mm; Zero Power Resistance at 25°C:10ohm; Approvals:-; Maximum Energy Rating at 25°C:6J; Maximum Steady State Current at 25°C:2A; Beta Value (K):2929K; Dissipation Constant:5mW/°C RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL05 Series; Disc Size:5mm; Zero Power Resistance at 25°C:10ohm; Approvals:-; Maximum Energy Rating at 25°C:6J; Maximum Steady State Current at 25°C:2A; Beta Value (K):2929K; Dissipation Constant:5mW/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6666
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - GA10K3A1B - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2023001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
Thermistor ICs - 1733427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details