Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL18 7R005

Description
NTC THERMISTOR; Product Range:SL18 Series; Disc Size:18mm; Zero Power Resistance at 25°C:7ohm; Approvals:-; Maximum Energy Rating at 25°C:75J; Maximum Steady State Current at 25°C:5A; Dissipation Constant:25mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL18 Series; Disc Size:18mm; Zero Power Resistance at 25°C:7ohm; Approvals:-; Maximum Energy Rating at 25°C:75J; Maximum Steady State Current at 25°C:5A; Dissipation Constant:25mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6813 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6813
Ntc Thermistor; Product Range Ametherm 72J6813
NTC THERMISTOR; Product Range:SL18 Series; Disc Size:18mm; Zero Power Resistance at 25°C:7ohm; Approvals:-; Maximum Energy Rating at 25°C:75J; Maximum Steady State Current at 25°C:5A; Dissipation Constant:25mW/°C; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL18 Series; Disc Size:18mm; Zero Power Resistance at 25°C:7ohm; Approvals:-; Maximum Energy Rating at 25°C:75J; Maximum Steady State Current at 25°C:5A; Dissipation Constant:25mW/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6813
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - GA100K6A1C - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500210-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details