Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL12 50002

Description
NTC THERMISTOR; Product Range:SL12 Series; Disc Size:12mm; Zero Power Resistance at 25°C:50ohm; Approvals:UL; Maximum Energy Rating at 25°C:20J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:12.7mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL12 Series; Disc Size:12mm; Zero Power Resistance at 25°C:50ohm; Approvals:UL; Maximum Energy Rating at 25°C:20J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:12.7mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6758 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6758
Ntc Thermistor; Product Range Ametherm 72J6758
NTC THERMISTOR; Product Range:SL12 Series; Disc Size:12mm; Zero Power Resistance at 25°C:50ohm; Approvals:UL; Maximum Energy Rating at 25°C:20J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:12.7mW/°C; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL12 Series; Disc Size:12mm; Zero Power Resistance at 25°C:50ohm; Approvals:UL; Maximum Energy Rating at 25°C:20J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:12.7mW/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6758
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC3021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
Thermistor ICs - 1857851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details