Ametherm, Inc. NTC Thermistors 2DC302J

Description
NTC Thermistor 3k Disc, 5.1mm Dia x 2.5mm W
Request a Quote Datasheet
Description
NTC Thermistor 3k Disc, 5.1mm Dia x 2.5mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 570-1251-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
570-1251-ND
NTC Thermistors 570-1251-ND
NTC Thermistor 3k Disc, 5.1mm Dia x 2.5mm W

NTC Thermistor 3k Disc, 5.1mm Dia x 2.5mm W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 570-1251-ND
Product Name NTC Thermistors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624333-1 - TE Connectivity
Specs
Resistance (@25°C) 2000 ohms
View Details
PTC Thermistors - KLC2023001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details