Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL10 10003

Description
NTC THERMISTOR; Product Range:SL10 Series; Disc Size:10mm; Zero Power Resistance at 25°C:10ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:17J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:11mW/°C RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL10 Series; Disc Size:10mm; Zero Power Resistance at 25°C:10ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:17J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:11mW/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6711 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6711
Ntc Thermistor; Product Range Ametherm 72J6711
NTC THERMISTOR; Product Range:SL10 Series; Disc Size:10mm; Zero Power Resistance at 25°C:10ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:17J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:11mW/°C RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL10 Series; Disc Size:10mm; Zero Power Resistance at 25°C:10ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:17J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:11mW/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6711
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 1.5 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500150-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-11021206-01-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -60 to 160 C (-76 to 320 F)
Resistance (@25°C) 10000 ohms
View Details
PTC Thermistors - KLC2008000260-170 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 70 to 110 ohms
Special Reference Temperature 170 C (338 F)
View Details