Ametherm, Inc. Ntc Thermistor; Product Range Ametherm MS22 75004

Description
NTC THERMISTOR; Product Range:MegaSurge MS22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:75ohm; Approvals:UL; Maximum Energy Rating at 25°C:240J; Maximum Steady State Current at 25°C:4A; Beta Value (K):3500K; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:MegaSurge MS22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:75ohm; Approvals:UL; Maximum Energy Rating at 25°C:240J; Maximum Steady State Current at 25°C:4A; Beta Value (K):3500K; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6616 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6616
Ntc Thermistor; Product Range Ametherm 72J6616
NTC THERMISTOR; Product Range:MegaSurge MS22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:75ohm; Approvals:UL; Maximum Energy Rating at 25°C:240J; Maximum Steady State Current at 25°C:4A; Beta Value (K):3500K; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:MegaSurge MS22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:75ohm; Approvals:UL; Maximum Energy Rating at 25°C:240J; Maximum Steady State Current at 25°C:4A; Beta Value (K):3500K; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6616
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete NTC - GA10KF3450DPHFN - TE Connectivity
Specs
Temperature Range -40 to 300 C (-40 to 572 F)
Resistance (@25°C) 10000 ohms
Length 1.1 inch (28 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 4962722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.0984 inch (2.5 mm)
View Details
PTC Thermistors - KLC2021401500245-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details