Ametherm, Inc. Thermistor, Ntc, 20 Ohm; Product Range Ametherm SL22 20006

Description
THERMISTOR, NTC, 20 OHM; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:20ohm; Approvals:-; Maximum Energy Rating at 25°C:125J; Maximum Steady State Current at 25°C:6A; No. of Pins:2; Resistance:20ohm RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 20 OHM; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:20ohm; Approvals:-; Maximum Energy Rating at 25°C:125J; Maximum Steady State Current at 25°C:6A; No. of Pins:2; Resistance:20ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 20 Ohm; Product Range Ametherm - 95M9463 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 20 Ohm; Product Range Ametherm
95M9463
Thermistor, Ntc, 20 Ohm; Product Range Ametherm 95M9463
THERMISTOR, NTC, 20 OHM; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:20ohm; Approvals:-; Maximum Energy Rating at 25°C:125J; Maximum Steady State Current at 25°C:6A; No. of Pins:2; Resistance:20ohm RoHS Compliant: Yes

THERMISTOR, NTC, 20 OHM; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:20ohm; Approvals:-; Maximum Energy Rating at 25°C:125J; Maximum Steady State Current at 25°C:6A; No. of Pins:2; Resistance:20ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 95M9463
Product Name Thermistor, Ntc, 20 Ohm; Product Range Ametherm
Resistance (@25°C) 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7062761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 1 ±% Full Scale
Thermal Time Constant 15 sec, in air
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-130 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
Discrete NTC - GA10KF3450DPHFN - TE Connectivity
Specs
Temperature Range -40 to 300 C (-40 to 572 F)
Resistance (@25°C) 10000 ohms
Length 1.1 inch (28 mm)
View Details