Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL22 2R515

Description
NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:90J; Maximum Steady State Current at 25°C:15A; Dissipation Constant:32.4mW/°C; No. of Pins:2RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:90J; Maximum Steady State Current at 25°C:15A; Dissipation Constant:32.4mW/°C; No. of Pins:2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6829 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6829
Ntc Thermistor; Product Range Ametherm 72J6829
NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:90J; Maximum Steady State Current at 25°C:15A; Dissipation Constant:32.4mW/°C; No. of Pins:2RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:90J; Maximum Steady State Current at 25°C:15A; Dissipation Constant:32.4mW/°C; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, Radial, 2.5Ohm; Product Range Ametherm - 47AK0172 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, Radial, 2.5Ohm; Product Range Ametherm
47AK0172
Thermistor, Ntc, Radial, 2.5Ohm; Product Range Ametherm 47AK0172
THERMISTOR, NTC, RADIAL, 2.5OHM; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:90J; Maximum Steady State Current at 25°C:15A; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

THERMISTOR, NTC, RADIAL, 2.5OHM; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:90J; Maximum Steady State Current at 25°C:15A; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 72J6829 47AK0172
Product Name Ntc Thermistor; Product Range Ametherm Thermistor, Ntc, Radial, 2.5Ohm; Product Range Ametherm
Resistance (@25°C) 2.5 ohms 2.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
Thermistor ICs - 1731177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 200 sec, in air
Length 0.2756 inch (7 mm)
View Details