Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL15 2R506

Description
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:40J; Maximum Steady State Current at 25°C:6A; Dissipation Constant:19mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:40J; Maximum Steady State Current at 25°C:6A; Dissipation Constant:19mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6778 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6778
Ntc Thermistor; Product Range Ametherm 72J6778
NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:40J; Maximum Steady State Current at 25°C:6A; Dissipation Constant:19mW/°C; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL15 Series; Disc Size:15mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:40J; Maximum Steady State Current at 25°C:6A; Dissipation Constant:19mW/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6778
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 2.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC3021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
Thermistors - 1624364-2 - TE Connectivity
Specs
Resistance (@25°C) 4700 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details