Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL08 20002

Description
NTC THERMISTOR; Product Range:miniAMP SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:20ohm; Approvals:-; Maximum Energy Rating at 25°C:8J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:9mW/°C; No. of Pins:2RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:miniAMP SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:20ohm; Approvals:-; Maximum Energy Rating at 25°C:8J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:9mW/°C; No. of Pins:2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6693 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6693
Ntc Thermistor; Product Range Ametherm 72J6693
NTC THERMISTOR; Product Range:miniAMP SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:20ohm; Approvals:-; Maximum Energy Rating at 25°C:8J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:9mW/°C; No. of Pins:2RoHS Compliant: Yes

NTC THERMISTOR; Product Range:miniAMP SL08 Series; Disc Size:8mm; Zero Power Resistance at 25°C:20ohm; Approvals:-; Maximum Energy Rating at 25°C:8J; Maximum Steady State Current at 25°C:2A; Dissipation Constant:9mW/°C; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6693
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC1021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistors - 1624336-2 - TE Connectivity
Specs
Resistance (@25°C) 2700 ohms
View Details