Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL22 16004

Description
NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:16ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:100J; Maximum Steady State Current at 25°C:4A; Dissipation Constant:38mW/°C RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:16ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:100J; Maximum Steady State Current at 25°C:4A; Dissipation Constant:38mW/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6825 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6825
Ntc Thermistor; Product Range Ametherm 72J6825
NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:16ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:100J; Maximum Steady State Current at 25°C:4A; Dissipation Constant:38mW/°C RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL22 Series; Disc Size:22mm; Zero Power Resistance at 25°C:16ohm; Approvals:CSA, UL; Maximum Energy Rating at 25°C:100J; Maximum Steady State Current at 25°C:4A; Dissipation Constant:38mW/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6825
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC1021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
Discrete NTC - 11029750-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 10000 ohms
View Details
Thermistor ICs - 1660212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 4 sec, in air
Length 0.0354 inch (0.9000 mm)
View Details