Ametherm, Inc. Ntc Thermistor; Product Range Ametherm MS35 10018

Description
NTC THERMISTOR; Product Range:MegaSurge MS35 Series; Disc Size:35mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:500J; Maximum Steady State Current at 25°C:18A; No. of Pins:2; Resistance:10ohm RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:MegaSurge MS35 Series; Disc Size:35mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:500J; Maximum Steady State Current at 25°C:18A; No. of Pins:2; Resistance:10ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6630 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6630
Ntc Thermistor; Product Range Ametherm 72J6630
NTC THERMISTOR; Product Range:MegaSurge MS35 Series; Disc Size:35mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:500J; Maximum Steady State Current at 25°C:18A; No. of Pins:2; Resistance:10ohm RoHS Compliant: Yes

NTC THERMISTOR; Product Range:MegaSurge MS35 Series; Disc Size:35mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:500J; Maximum Steady State Current at 25°C:18A; No. of Pins:2; Resistance:10ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6630
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC0321401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC Thermistors - GA1K3A351 - TE Connectivity
Specs
Temperature Range -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details