Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL12 12103

Description
NTC THERMISTOR; Product Range:SL12 Series; Disc Size:-; Zero Power Resistance at 25°C:120ohm; Approvals:-; Maximum Energy Rating at 25°C:25J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:12mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL12 Series; Disc Size:-; Zero Power Resistance at 25°C:120ohm; Approvals:-; Maximum Energy Rating at 25°C:25J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:12mW/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6738 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6738
Ntc Thermistor; Product Range Ametherm 72J6738
NTC THERMISTOR; Product Range:SL12 Series; Disc Size:-; Zero Power Resistance at 25°C:120ohm; Approvals:-; Maximum Energy Rating at 25°C:25J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:12mW/°C; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL12 Series; Disc Size:-; Zero Power Resistance at 25°C:120ohm; Approvals:-; Maximum Energy Rating at 25°C:25J; Maximum Steady State Current at 25°C:3A; Dissipation Constant:12mW/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6738
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-260 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
Thermistors - 1624356-2 - TE Connectivity
Specs
Resistance (@25°C) 2500 ohms
View Details
Thermistor ICs - 2161422P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
View Details