Ametherm, Inc. NTC Thermistors 2DE103J

Description
NTC Thermistor 10k Disc, 5.1mm Dia x 1.0mm W
Request a Quote Datasheet
Description
NTC Thermistor 10k Disc, 5.1mm Dia x 1.0mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 570-1253-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
570-1253-ND
NTC Thermistors 570-1253-ND
NTC Thermistor 10k Disc, 5.1mm Dia x 1.0mm W

NTC Thermistor 10k Disc, 5.1mm Dia x 1.0mm W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 570-1253-ND
Product Name NTC Thermistors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624357-2 - TE Connectivity
Specs
Resistance (@25°C) 30000 ohms
View Details
PTC Thermistors - KLC1021401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details