Ametherm, Inc. Ntc Thermistor; Product Range Ametherm SL32 0R530

Description
NTC THERMISTOR; Product Range:SL32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:0.5ohm; Approvals:CSA; Maximum Energy Rating at 25°C:150J; Maximum Steady State Current at 25°C:30A; Dissipation Constant:45.4mW/°C RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:SL32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:0.5ohm; Approvals:CSA; Maximum Energy Rating at 25°C:150J; Maximum Steady State Current at 25°C:30A; Dissipation Constant:45.4mW/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Ametherm - 72J6840 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Ametherm
72J6840
Ntc Thermistor; Product Range Ametherm 72J6840
NTC THERMISTOR; Product Range:SL32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:0.5ohm; Approvals:CSA; Maximum Energy Rating at 25°C:150J; Maximum Steady State Current at 25°C:30A; Dissipation Constant:45.4mW/°C RoHS Compliant: Yes

NTC THERMISTOR; Product Range:SL32 Series; Disc Size:32mm; Zero Power Resistance at 25°C:0.5ohm; Approvals:CSA; Maximum Energy Rating at 25°C:150J; Maximum Steady State Current at 25°C:30A; Dissipation Constant:45.4mW/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 72J6840
Product Name Ntc Thermistor; Product Range Ametherm
Resistance (@25°C) 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11028730-00 - TE Connectivity
Specs
Temperature Range -80 to 75 C (-112 to 167 F)
View Details
12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
Thermistor ICs - 1857631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details